ITT Cannon D Sub Comb Connector, Rcpt, Db-5W5; Series Itt Cannon DBA5W5SA101F0

Description
COMBO 5W5F CRIMP LC CAD
Request a Quote Datasheet
Description
COMBO 5W5F CRIMP LC CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBA5W5SA101F0 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F CRIMP LC CAD

COMBO 5W5F CRIMP LC CAD

Buy Now
D Sub Comb Connector, Rcpt, Db-5W5; Series Itt Cannon - 01K1810 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-5W5; Series Itt Cannon
01K1810
D Sub Comb Connector, Rcpt, Db-5W5; Series Itt Cannon 01K1810
D Sub COMB CONNECTOR, RCPT, DB-5W5; Series:Combo D D*A; Gender:Receptacle; No. of Contacts:5; Insert Arrangement:DB-5W5; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: No

D Sub COMB CONNECTOR, RCPT, DB-5W5; Series:Combo D D*A; Gender:Receptacle; No. of Contacts:5; Insert Arrangement:DB-5W5; D Sub Shell Size:DB; Connector Body Material:Steel; Contact Termination Type:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBA5W5SA101F0 01K1810
Product Name D Sub Comb Connector, Rcpt, Db-5W5; Series Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0161 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details