ITT Cannon Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Itt Cannon DBA25SA197F0.

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, RECEPTACLE; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, RECEPTACLE; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Itt Cannon - 42M1738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Itt Cannon
42M1738
Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Itt Cannon 42M1738
CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, RECEPTACLE; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, RECEPTACLE; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42M1738
Product Name Connector, Housing, D Sub, Standard, 25 Position, Receptacle; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details