ITT Cannon Connector, Housing, D Sub, Standard, 25 Position, Plug; No. Of Positions Itt Cannon DBA25PK87F0

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, PLUG; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, PLUG; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 25 Position, Plug; No. Of Positions Itt Cannon - 42M1737 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 25 Position, Plug; No. Of Positions Itt Cannon
42M1737
Connector, Housing, D Sub, Standard, 25 Position, Plug; No. Of Positions Itt Cannon 42M1737
CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, PLUG; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 25 POSITION, PLUG; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*A Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42M1737
Product Name Connector, Housing, D Sub, Standard, 25 Position, Plug; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details