ITT Cannon Combo D Sub Housing, Rcpt, Db-13W3; No. Of Positions Itt Cannon DBA13W3SA197F0

Description
COMBO D SUB HOUSING, RCPT, DB-13W3; No. of Positions:13Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-13W3; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
COMBO D SUB HOUSING, RCPT, DB-13W3; No. of Positions:13Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-13W3; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D Sub Housing, Rcpt, Db-13W3; No. Of Positions Itt Cannon - 82H6451 - Newark, An Avnet Company
Chicago, IL, United States
Combo D Sub Housing, Rcpt, Db-13W3; No. Of Positions Itt Cannon
82H6451
Combo D Sub Housing, Rcpt, Db-13W3; No. Of Positions Itt Cannon 82H6451
COMBO D SUB HOUSING, RCPT, DB-13W3; No. of Positions:13Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-13W3; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D SUB HOUSING, RCPT, DB-13W3; No. of Positions:13Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-13W3; Product Range:D*A Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, D Sub, Combo, Receptacle, 13W3, Steel; No. Of Positions Itt Cannon - 49H5373 - Newark, An Avnet Company
Chicago, IL, United States
Housing, D Sub, Combo, Receptacle, 13W3, Steel; No. Of Positions Itt Cannon
49H5373
Housing, D Sub, Combo, Receptacle, 13W3, Steel; No. Of Positions Itt Cannon 49H5373
HOUSING, D SUB, COMBO, RECEPTACLE, 13W3, STEEL; No. of Positions:13Position s; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-13W3; Product Range:Combo D Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HOUSING, D SUB, COMBO, RECEPTACLE, 13W3, STEEL; No. of Positions:13Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-13W3; Product Range:Combo D Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82H6451
Product Name Combo D Sub Housing, Rcpt, Db-13W3; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details