ITT Cannon D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon DB25SF179

Description
DSUB 25F WW2 GF ZINC
Request a Quote Datasheet
Description
DSUB 25F WW2 GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DB25SF179 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F WW2 GF ZINC

DSUB 25F WW2 GF ZINC

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 97J9812 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
97J9812
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 97J9812
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DB25SF179 97J9812
Product Name D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details