ITT Cannon D-Sub Connectors DB25SA197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DB25SA197
D-Sub Connectors DB25SA197
Connector

Connector

Buy Now
 - ITT Cannon DB25SA197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F SOD GF TIN

DSUB 25F SOD GF TIN

Buy Now
D Sub Connector, Rcpt, 25Pos; No. Of Contacts Itt Cannon - 98B3044 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, 25Pos; No. Of Contacts Itt Cannon
98B3044
D Sub Connector, Rcpt, 25Pos; No. Of Contacts Itt Cannon 98B3044
D SUB CONNECTOR, RCPT, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, RCPT, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, D* Series, Db, Receptacle, 25, Metal, Solder Rohs Compliant Itt Cannon - 42M1740 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, D* Series, Db, Receptacle, 25, Metal, Solder Rohs Compliant Itt Cannon
42M1740
D Sub Connector, D* Series, Db, Receptacle, 25, Metal, Solder Rohs Compliant Itt Cannon 42M1740
D Sub Connector, D* Series, DB, Receptacle, 25, Metal, Solder RoHS Compliant: Yes

D Sub Connector, D* Series, DB, Receptacle, 25, Metal, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DB25SA197 ITT Cannon DB25SA197 98B3044 42M1740
Product Name D-Sub Connectors D Sub Connector, Rcpt, 25Pos; No. Of Contacts Itt Cannon D Sub Connector, D* Series, Db, Receptacle, 25, Metal, Solder Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details