ITT Cannon D-Sub Connectors DB25SA191A197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DB25SA191A197
D-Sub Connectors DB25SA191A197
Connector

Connector

Buy Now
 - ITT Cannon DB25SA191A197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F SOD G30 TIN

DSUB 25F SOD G30 TIN

Buy Now
D-Sub Connector, Rcpt, 25Pos; No. Of Contacts Itt Cannon - 99AC3918 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 25Pos; No. Of Contacts Itt Cannon
99AC3918
D-Sub Connector, Rcpt, 25Pos; No. Of Contacts Itt Cannon 99AC3918
D-SUB CONNECTOR, RCPT, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 25POS; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DB25SA191A197 ITT Cannon DB25SA191A197 99AC3918
Product Name D-Sub Connectors D-Sub Connector, Rcpt, 25Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products