ITT Cannon D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon DB25PK87

Description
DSUB 25M SOD GF TIN
Request a Quote Datasheet
Description
DSUB 25M SOD GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DB25PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD GF TIN

DSUB 25M SOD GF TIN

Buy Now
D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon - 98B3046 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon
98B3046
D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon 98B3046
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DB25PK87 98B3046
Product Name D Sub Connector, Plug, 25Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products