ITT Cannon D Sub Connector, Plug, 25Pos; Product Range Itt Cannon DB25PK127

Description
DSUB 25M SOD G30 TIN
Request a Quote Datasheet
Description
DSUB 25M SOD G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DB25PK127 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD G30 TIN

DSUB 25M SOD G30 TIN

Buy Now
D Sub Connector, Plug, 25Pos; Product Range Itt Cannon - 46W4054 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; Product Range Itt Cannon
46W4054
D Sub Connector, Plug, 25Pos; Product Range Itt Cannon 46W4054
D Sub CONNECTOR, PLUG, 25POS; Product Range:ITT CANNON - Original D Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Steel; Gender:Plug; Contact Termination Type:Solder RoHS Compliant: Yes

D Sub CONNECTOR, PLUG, 25POS; Product Range:ITT CANNON - Original D Series; No. of Contacts:25; D Sub Shell Size:DB; Connector Body Material:Steel; Gender:Plug; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DB25PK127 46W4054
Product Name D Sub Connector, Plug, 25Pos; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products