ITT Cannon D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Itt Cannon DB25PA191K87

Description
DSUB 25M SOD G30 TIN
Request a Quote Datasheet
Description
DSUB 25M SOD G30 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DB25PA191K87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD G30 TIN

DSUB 25M SOD G30 TIN

Buy Now
D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Itt Cannon - 36P8747 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Itt Cannon
36P8747
D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Itt Cannon 36P8747
D SUB CONN, PLUG, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Original D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Original D Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 25K2074 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
25K2074
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 25K2074
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DB25PA191K87 36P8747 25K2074
Product Name D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Itt Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products