ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DB25PA101

Description
DSUB 25M SOD GF CAD
Request a Quote
Description
DSUB 25M SOD GF CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ITT Cannon D Sub Connector, Plug, 25 Position (part number 25K2072) is designed for reliable interconnection in various applications, including commercial, industrial, military, and aerospace environments. This connector features 25 contacts and utilizes a solder termination type, making it suitable for secure and stable connections. The connector is constructed with a steel body, ensuring durability and strength. It adheres to the Original D Series specifications and is dimensionally compatible with other connectors in the series. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is ideal for engineers seeking a robust and versatile solution for their interconnect needs.

Datasheet Summary
Powered by GS/AI

The ITT Cannon D Sub Connector, Plug, 25 Position (part number 25K2072) is designed for reliable interconnection in various applications, including commercial, industrial, military, and aerospace environments. This connector features 25 contacts and utilizes a solder termination type, making it suitable for secure and stable connections. The connector is constructed with a steel body, ensuring durability and strength. It adheres to the Original D Series specifications and is dimensionally compatible with other connectors in the series. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is ideal for engineers seeking a robust and versatile solution for their interconnect needs.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DB25PA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M SOD GF CAD

DSUB 25M SOD GF CAD

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 25K2072 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
25K2072
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 25K2072
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DB25PA101 25K2072
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EBH026SAM110 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details