ITT Cannon Deep Straight Clamp, Size Db, Steel; Product Range Itt Cannon DB24659

Description
DEEP STRAIGHT CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DB; Enclosure Material:Steel RoHS Compliant: No
Datasheet
Description
DEEP STRAIGHT CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DB; Enclosure Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deep Straight Clamp, Size Db, Steel; Product Range Itt Cannon - 93F3710 - Newark, An Avnet Company
Chicago, IL, United States
Deep Straight Clamp, Size Db, Steel; Product Range Itt Cannon
93F3710
Deep Straight Clamp, Size Db, Steel; Product Range Itt Cannon 93F3710
DEEP STRAIGHT CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DB; Enclosure Material:Steel RoHS Compliant: No

DEEP STRAIGHT CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Deep Straight Clamp; Connector Shell Size:DB; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F3710
Product Name Deep Straight Clamp, Size Db, Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details