ITT Cannon D Sub Backshell, Db, 180 , Steel Body Rohs Compliant Itt Cannon DB20962

Description
D Sub Backshell, DB, 180 , Steel Body RoHS Compliant: No
Datasheet
Description
D Sub Backshell, DB, 180 , Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Db, 180 , Steel Body Rohs Compliant Itt Cannon - 49Y4273 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Db, 180 , Steel Body Rohs Compliant Itt Cannon
49Y4273
D Sub Backshell, Db, 180 , Steel Body Rohs Compliant Itt Cannon 49Y4273
D Sub Backshell, DB, 180 , Steel Body RoHS Compliant: No

D Sub Backshell, DB, 180 , Steel Body RoHS Compliant: No

Supplier's Site Datasheet
Round Cable Clamp, Size Db, Steel; Product Range Itt Cannon - 93F3715 - Newark, An Avnet Company
Chicago, IL, United States
Round Cable Clamp, Size Db, Steel; Product Range Itt Cannon
93F3715
Round Cable Clamp, Size Db, Steel; Product Range Itt Cannon 93F3715
ROUND CABLE CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DB; External Depth:1.062" RoHS Compliant: No

ROUND CABLE CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Round Cable Clamp; Body Color:Yellow; Connector Shell Size:DB; External Depth:1.062" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49Y4273
Product Name D Sub Backshell, Db, 180 , Steel Body Rohs Compliant Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details