ITT Cannon Short Straight Clamp, Size Db, Steel; Product Range Itt Cannon DB19678-2

Description
SHORT STRAIGHT CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Short Straight Clamp; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: No
Datasheet
Description
SHORT STRAIGHT CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Short Straight Clamp; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Straight Clamp, Size Db, Steel; Product Range Itt Cannon - 93F8843 - Newark, An Avnet Company
Chicago, IL, United States
Short Straight Clamp, Size Db, Steel; Product Range Itt Cannon
93F8843
Short Straight Clamp, Size Db, Steel; Product Range Itt Cannon 93F8843
SHORT STRAIGHT CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Short Straight Clamp; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: No

SHORT STRAIGHT CLAMP, SIZE DB, STEEL; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Steel Body; Accessory Type:Short Straight Clamp; Connector Shell Size:DB; Enclosure Material:Metal RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93F8843
Product Name Short Straight Clamp, Size Db, Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details