ITT Cannon D Sub Backshell, Top Entry, Size Db; Product Range Itt Cannon DB115339-22

Description
D SUB BACKSHELL, TOP ENTRY, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, TOP ENTRY, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Top Entry, Size Db; Product Range Itt Cannon - 01K3030 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Top Entry, Size Db; Product Range Itt Cannon
01K3030
D Sub Backshell, Top Entry, Size Db; Product Range Itt Cannon 01K3030
D SUB BACKSHELL, TOP ENTRY, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB BACKSHELL, TOP ENTRY, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K3030
Product Name D Sub Backshell, Top Entry, Size Db; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details