The Conn D-Sub Pl 25 Pos Sldr Cup St Pnl Mnt 25Term is a standard D-Subminiature connector designed for reliable performance in various applications. It features 25 contacts arranged in a size 20 configuration, with a pin gender and turned contact type. The connector supports a wire gauge range of AWG 20-28 and has a current rating of 7.5 A at 85°C and 5 A at 105°C. This product is constructed with a steel shell finished in tin, and the insulator is made from thermoplastic type PCT, rated UL 94V-0, in black color. It is designed for solder pot termination and mounts via a .120'' (3.05mm) through hole. The connector is compliant with RoHS standards and has a dielectric withstanding voltage of 1200 VAC at sea level. It is rated for 50 mating cycles and can operate within a temperature range of -55°C to +125°C. The contact resistance is a maximum of 10 milli Ohm. Engineers considering this connector should note its robust construction and compliance with industry standards, making it suitable for various electronic applications.
25 Position D-Sub Plug, Male Pins Connector
ITT Cannon 121073-2042 D D-Sub Connector
25 WAY D SERIES SOLDER PLUG CONNECTOR
CONN D-SUB PL 25 POS SLDR CUP ST PNL MNT 25TERM ROHS COMPLIANT: YES
D Sub Connector, D* Series, DB, Plug, 25, Metal, Solder RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-1876-ND | 413730 | 1711349 | DB-25P-K87 | 60AC8600 | 34R7424 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | D Sub Connectors | Connectors | Conn D-Sub Pl 25 Pos Sldr Cup St Pnl Mnt 25Term Rohs Compliant Itt Cannon | D Sub Connector, D* Series, Db, Plug, 25, Metal, Solder Rohs Compliant Itt Cannon |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount | Cable mount, panel mount | Cable mount, panel mount | |||
| Current Rating | 5.0 amps |