ITT Cannon D-Sub Connectors DAUK15S

Description
DSUB 15F CRIMP K GF ZINC
Request a Quote Datasheet
Description
DSUB 15F CRIMP K GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAUK15S - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F CRIMP K GF ZINC

DSUB 15F CRIMP K GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAUK15S
D-Sub Connectors DAUK15S
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 01K1749 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
01K1749
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 01K1749
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAUK15S DAUK15S 01K1749
Product Name D-Sub Connectors D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products