ITT Cannon D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon DAUE15SF0

Description
D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon - 01K1747 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon
01K1747
D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon 01K1747
D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DA, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1747
Product Name D-Sub Shell, Receptacle, Size Da, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details