ITT Cannon Connector, Housing, D Sub, Receptacle, 15 Position; No. Of Positions Itt Cannon DAU15SA197F0

Description
CONNECTOR, HOUSING, D SUB, RECEPTACLE, 15 POSITION; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, D SUB, RECEPTACLE, 15 POSITION; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Receptacle, 15 Position; No. Of Positions Itt Cannon - 01K1761 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Receptacle, 15 Position; No. Of Positions Itt Cannon
01K1761
Connector, Housing, D Sub, Receptacle, 15 Position; No. Of Positions Itt Cannon 01K1761
CONNECTOR, HOUSING, D SUB, RECEPTACLE, 15 POSITION; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, RECEPTACLE, 15 POSITION; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Size 20 Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K1761
Product Name Connector, Housing, D Sub, Receptacle, 15 Position; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details