ITT Cannon D Sub Housing, Plug, 15 Position, Steel; No. Of Positions Itt Cannon DAU15PK87F0

Description
D SUB HOUSING, PLUG, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:D Sub Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, PLUG, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:D Sub Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, 15 Position, Steel; No. Of Positions Itt Cannon - 26T4177 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, 15 Position, Steel; No. Of Positions Itt Cannon
26T4177
D Sub Housing, Plug, 15 Position, Steel; No. Of Positions Itt Cannon 26T4177
D SUB HOUSING, PLUG, 15 POSITION, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:D Sub Crimp Contacts RoHS Compliant: Yes

D SUB HOUSING, PLUG, 15 POSITION, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:D*U Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:D Sub Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26T4177
Product Name D Sub Housing, Plug, 15 Position, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details