ITT Cannon D Sub Connector, Plug, 15Pos; Product Range Itt Cannon DAU15PF225

Description
DSUB 15M CRIMP GF SS
Request a Quote
Description
DSUB 15M CRIMP GF SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAU15PF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M CRIMP GF SS

DSUB 15M CRIMP GF SS

Buy Now
D Sub Connector, Plug, 15Pos; Product Range Itt Cannon - 80T8121 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos; Product Range Itt Cannon
80T8121
D Sub Connector, Plug, 15Pos; Product Range Itt Cannon 80T8121
D Sub CONNECTOR, PLUG, 15POS; Product Range:ITT CANNON - D*U Series; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Stainless Steel; Gender:Plug; Contact Termination Type:Crimp RoHS Compliant: No

D Sub CONNECTOR, PLUG, 15POS; Product Range:ITT CANNON - D*U Series; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Stainless Steel; Gender:Plug; Contact Termination Type:Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAU15PF225 80T8121
Product Name D Sub Connector, Plug, 15Pos; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Coaxial Connector (RF) Adapters - ABD.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
4 suppliers