ITT Cannon D Sub Connector, Plug, 15Pos; Product Range Itt Cannon DAU15PAD-A176

Description
D Sub CONNECTOR, PLUG, 15POS; Product Range:ITT CANNON - D*U Series; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Steel; Gender:Plug; Contact Termination Type:Through Hole RoHS Compliant: No
Description
D Sub CONNECTOR, PLUG, 15POS; Product Range:ITT CANNON - D*U Series; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Steel; Gender:Plug; Contact Termination Type:Through Hole RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 15Pos; Product Range Itt Cannon - 91T4866 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos; Product Range Itt Cannon
91T4866
D Sub Connector, Plug, 15Pos; Product Range Itt Cannon 91T4866
D Sub CONNECTOR, PLUG, 15POS; Product Range:ITT CANNON - D*U Series; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Steel; Gender:Plug; Contact Termination Type:Through Hole RoHS Compliant: No

D Sub CONNECTOR, PLUG, 15POS; Product Range:ITT CANNON - D*U Series; No. of Contacts:15; D Sub Shell Size:DA; Connector Body Material:Steel; Gender:Plug; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91T4866
Product Name D Sub Connector, Plug, 15Pos; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details