ITT Cannon D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon DAMZ7W2P

Description
COMBO 7W2M SOD Z GF ZINC
Request a Quote
Description
COMBO 7W2M SOD Z GF ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Plug, DA-7W2 (part number 01K1580) from ITT Cannon is designed for applications requiring a combination of signal and power connections. It features five signal contacts and two power positions, making it suitable for various electronic systems. The connector utilizes a solder termination type, ensuring a reliable electrical connection. It is categorized under the DA shell size, which is a standard in the D-subminiature connector family. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Overall, this connector is a practical choice for engineers looking for a robust solution in interconnect applications.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Plug, DA-7W2 (part number 01K1580) from ITT Cannon is designed for applications requiring a combination of signal and power connections. It features five signal contacts and two power positions, making it suitable for various electronic systems. The connector utilizes a solder termination type, ensuring a reliable electrical connection. It is categorized under the DA shell size, which is a standard in the D-subminiature connector family. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Overall, this connector is a practical choice for engineers looking for a robust solution in interconnect applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMZ7W2P - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2M SOD Z GF ZINC

COMBO 7W2M SOD Z GF ZINC

Buy Now
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon - 01K1580 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
01K1580
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon 01K1580
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMZ7W2P 01K1580
Product Name D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 144211-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details