ITT Cannon D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon DAMZ7C2SNK126

Description
COMBO 7W2F PCB STR Z G30 C TIN
Request a Quote Datasheet
Description
COMBO 7W2F PCB STR Z G30 C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMZ7C2SNK126 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F PCB STR Z G30 C TIN

COMBO 7W2F PCB STR Z G30 C TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 49K9242 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
49K9242
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 49K9242
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMZ7C2SNK126 49K9242
Product Name D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG58C/U - 8901 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details