COMBO 3W3F PCB STR Z GF H TIN
CONNECTOR, D SUB COMBO, RECEPTACLE, 3 POSITION; Product Range:627 Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes
Connector,Hybrid D-Shell,PCB Mount,PLUG,0+3 Contacts,SKT,PC TAIL Terminal,#4-40
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMZ3H3SNA197 | DAMZ3H3SNA197 | 93F8836 | 01K1570 |
| Product Name | D-Sub Connectors | Connector, D Sub Combo, Receptacle, 3 Position; Product Range Itt Cannon | Connector,hybrid D-Shell,pcb Mount,plug,0+3 Contacts,skt,pc Tail Terminal,#4-40 Itt Cannon | |
| Connector Type | D-Sub Connector |