ITT Cannon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon DAMZ3H3PYK127

Description
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 01K1567 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
01K1567
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 01K1567
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1567
Product Name D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details