The D Sub Combo Connector, Receptacle, DA-3W3, part number DAMZ-3C3S-N-A222, is designed for mixed layouts in D-Subminiature applications. It accommodates wire gauges ranging from AWG 8 to 26 and supports a maximum of 50 mating cycles. The connector features a contact arrangement of 3C3, with 0 contacts of size 20 and 3 contacts of size 8. It has a dielectric withstanding voltage of 500 VAC at sea level and a current rating of 7.5 A for signal contacts and 5 A for size 8 contacts. The contact resistance is specified at a maximum of 10 milli Ohm, and the operating temperature range is from -55°C to +125°C. The shell is made of steel with a finish of 30 microinch gold over 85 microinch nickel, while the insulator is thermoplastic (type PCT, UL 94V-0) in black. The connector utilizes straight PCB contacts with a gold flash finish and is mounted using a .300'' (7.6mm) 4-40 standoff with boardlock. This product is suitable for applications requiring robust performance in challenging environments.
COMBO 3W3F PCB STR Z GF C ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMZ3C3SNA222 | 63K5152 |
| Product Name | D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon | |
| Termination | Through Hole |