ITT Cannon Connector, D Sub Combo, Plug, 3 Position; Product Range Itt Cannon DAMZ3C3PNK87

Description
CONNECTOR, D SUB COMBO, PLUG, 3 POSITION; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB COMBO, PLUG, 3 POSITION; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Plug, 3 Position; Product Range Itt Cannon - 16F010 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 3 Position; Product Range Itt Cannon
16F010
Connector, D Sub Combo, Plug, 3 Position; Product Range Itt Cannon 16F010
CONNECTOR, D SUB COMBO, PLUG, 3 POSITION; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 3 POSITION; Product Range:680M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F010
Product Name Connector, D Sub Combo, Plug, 3 Position; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details