ITT Cannon D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon DAMZ15SNK126

Description
DSUB 15F PCB STR Z G30 TIN
Request a Quote
Description
DSUB 15F PCB STR Z G30 TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 15 Position, part number DAMZ-15S-N-K126, is designed for high reliability in various applications. It features 15 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector has a maximum current rating of 7.5 A and a contact resistance of 7.5 milli Ohm. It is capable of withstanding a dielectric voltage of 1000 VAC at sea level and has a mating cycle life of 200 cycles. Constructed with a steel shell finished in tin over nickel plating, the connector is designed to operate in temperatures ranging from -55°C to +125°C. The insulator is made from thermoplastic (PCT) with a UL 94V-0 rating and is colored black. The connector also includes straight PCB contacts made from copper alloy with a gold finish of 30 micro-inches. Additionally, it has hardware for .300'' (7.6mm) 4-40 standoff and boardlock. This product is RoHS compliant and suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Receptacle, 15 Position, part number DAMZ-15S-N-K126, is designed for high reliability in various applications. It features 15 contacts of size 20 and supports wire gauge ranges from AWG 20 to 28. The connector has a maximum current rating of 7.5 A and a contact resistance of 7.5 milli Ohm. It is capable of withstanding a dielectric voltage of 1000 VAC at sea level and has a mating cycle life of 200 cycles. Constructed with a steel shell finished in tin over nickel plating, the connector is designed to operate in temperatures ranging from -55°C to +125°C. The insulator is made from thermoplastic (PCT) with a UL 94V-0 rating and is colored black. The connector also includes straight PCB contacts made from copper alloy with a gold finish of 30 micro-inches. Additionally, it has hardware for .300'' (7.6mm) 4-40 standoff and boardlock. This product is RoHS compliant and suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMZ15SNK126 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB STR Z G30 TIN

DSUB 15F PCB STR Z G30 TIN

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 49K9241 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
49K9241
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 49K9241
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMZ15SNK126 49K9241
Product Name D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A99000-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details