ITT Cannon Connectors I/O - D-Sub & D-Ribbon DAMZ15PNK87

Description
DSUB 15 M PCB STR G TIN
Request a Quote Datasheet
Description
DSUB 15 M PCB STR G TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DAMZ15PNK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DAMZ15PNK87
Connectors I/O - D-Sub & D-Ribbon DAMZ15PNK87
DSUB 15 M PCB STR G TIN

DSUB 15 M PCB STR G TIN

Buy Now
 - ITT Cannon DAMZ15PNK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M PCB STR Z GF TIN

DSUB 15M PCB STR Z GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMZ15PNK87
D-Sub Connectors DAMZ15PNK87
Connector

Connector

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 25K1947 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
25K1947
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 25K1947
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMZ15PNK87 ITT Cannon DAMZ15PNK87 DAMZ15PNK87 25K1947
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-30.356-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - 221V06F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers