ITT Cannon D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon DAMY3WK3SA197

Description
COMBO 3WK3F SOD Y GF TIN
Request a Quote Datasheet
Description
COMBO 3WK3F SOD Y GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMY3WK3SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3WK3F SOD Y GF TIN

COMBO 3WK3F SOD Y GF TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon - 12P5249 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon
12P5249
D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon 12P5249
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMY3WK3SA197 12P5249
Product Name D Sub Combo Connector, Receptacle, Da-3Wk3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
D-Sub, D-Shaped Connector Accessories - A125386-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
D-Sub, D-Shaped Connector Jackscrews - 36-7228-5-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details