ITT Cannon D-Sub Connectors DAMY3W3SA197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMY3W3SA197
D-Sub Connectors DAMY3W3SA197
Connector

Connector

Buy Now
 - ITT Cannon DAMY3W3SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F SOD Y GF TIN

COMBO 3W3F SOD Y GF TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 93B3726 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
93B3726
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 93B3726
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMY3W3SA197 ITT Cannon DAMY3W3SA197 93B3726
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data