COMBO 3W3F SOD Y GF ZINC
COMBO 3W3F SOD Y GF ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAMY3W3S | ITT Cannon DAMY3W3S | DAMY3W3S | 01K1551 |
| Product Name | D-Sub Connectors | Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd | D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |