ITT Cannon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon DAMX3W3PK87

Description
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes
Description
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 01K1527 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
01K1527
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 01K1527
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K1527
Product Name D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4B-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details