The D Sub Combo Connector, Receptacle, DA-7W2, part number DAMV-7H2S-N-A197, is designed for mixed layouts and features a contact arrangement of 7H2, which includes 5 size 20 signal contacts and 2 size 8 power contacts. It supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. The connector is rated for 50 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. Constructed with a steel shell finished in pure tin over nickel, the insulator is made from thermoplastic (type PCT UL 94V-0) and is black in color. The connector is designed for straight PCB mounting with a .300'' (7.6mm) 4-40 standoff. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 milli Ohm max. The contact material is copper alloy with a gold flash finish, classified under Performance Class 3. The product has passed a 20-hour salt spray test, indicating good corrosion resistance.
COMBO 7W2F PCB STR V GF H TIN
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMV7H2SNA197 | DAMV7H2SNA197 | 01K1522 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |