ITT Cannon D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon DAMV7H2PJK87

Description
COMBO 7W2M PCB RA V GF H TIN
Request a Quote Datasheet
Description
COMBO 7W2M PCB RA V GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMV7H2PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2M PCB RA V GF H TIN

COMBO 7W2M PCB RA V GF H TIN

Buy Now
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon - 31K0521 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
31K0521
D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon 31K0521
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMV7H2PJK87 31K0521
Product Name D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details