ITT Cannon D-Sub Connectors DAMV3H3SNA197

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DAMV3H3SNA197
D-Sub Connectors DAMV3H3SNA197
Connector

Connector

Buy Now
 - ITT Cannon DAMV3H3SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F PCB STR V GF H TIN

COMBO 3W3F PCB STR V GF H TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 01K1517 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
01K1517
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 01K1517
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMV3H3SNA197 ITT Cannon DAMV3H3SNA197 01K1517
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1391-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details