The D Sub Combo Connector, Receptacle, DA-11W1, part number DAMV-11X1S-N-A197, is designed for mixed layouts with a contact arrangement of 11X1, which includes 10 size 20 signal contacts and 1 size 8 power contact. It supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5 A for signal contacts and 5 A for the size 8 contact. The connector is rated for 50 mating cycles and features a dielectric withstanding voltage of 500 VAC at sea level. Constructed with a steel shell finished in pure tin over nickel, the connector is designed to operate within a temperature range of -55°C to +125°C. The insulator is made from thermoplastic (type PCT UL 94V-0) and is black in color. The contact material is copper alloy with a gold flash finish, ensuring reliable performance. The connector utilizes a straight PCB US footprint and is mounted using a .300'' (7.6mm) 4-40 standoff. It has passed a 20-hour salt spray test, indicating good corrosion resistance.
COMBO 11W1F PCB STR V GF X TIN
D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DAMV11X1SNA197 | 01K1508 |
| Product Name | D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon | |
| Termination | Through Hole |