ITT Cannon D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon DAMV11C1SNA197

Description
COMBO 11W1F PCB STR V GF C TIN
Request a Quote
Description
COMBO 11W1F PCB STR V GF C TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMV11C1SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 11W1F PCB STR V GF C TIN

COMBO 11W1F PCB STR V GF C TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon - 01K1503 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
01K1503
D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon 01K1503
D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-11W1; Product Range:Combo D D*M Series; Insert Arrangement:DA-11W1; No. of Signal Contacts:10Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMV11C1SNA197 01K1503
Product Name D Sub Combo Connector, Receptacle, Da-11W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2438-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details