ITT Cannon D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon DAMU3VK3PNT5

Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
Description
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon - 03H3461 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
03H3461
D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon 03H3461
D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3WK3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3WK3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03H3461
Product Name D Sub Combo Connector, Plug, Da-3Wk3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data