ITT Cannon D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon DAMP7W2SJA197

Description
COMBO 7W2F PCB RA P GF TIN
Request a Quote Datasheet
Description
COMBO 7W2F PCB RA P GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMP7W2SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 7W2F PCB RA P GF TIN

COMBO 7W2F PCB RA P GF TIN

Buy Now
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon - 01K1495 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
01K1495
D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon 01K1495
D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-7W2; Product Range:Combo D D*M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMP7W2SJA197 01K1495
Product Name D Sub Combo Connector, Receptacle, Da-7W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details