ITT Cannon D-Sub Connectors DAMP3X3SJA197

Description
COMBO 3W3F PCB RA P GF X TIN
Request a Quote Datasheet
Description
COMBO 3W3F PCB RA P GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMP3X3SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F PCB RA P GF X TIN

COMBO 3W3F PCB RA P GF X TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMP3X3SJA197
D-Sub Connectors DAMP3X3SJA197
Connector

Connector

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 61H4244 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
61H4244
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 61H4244
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMP3X3SJA197 DAMP3X3SJA197 61H4244
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details