ITT Cannon D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon DAMP3H3PJA222

Description
COMBO 3W3M PCB RA P G30 H ZINC
Request a Quote Datasheet
Description
COMBO 3W3M PCB RA P G30 H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMP3H3PJA222 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M PCB RA P G30 H ZINC

COMBO 3W3M PCB RA P G30 H ZINC

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 12P5247 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
12P5247
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 12P5247
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMP3H3PJA222 12P5247
Product Name D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-6431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers
Transformer Series: High Density, High Power, Intercoach Couplers -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details