ITT Cannon Electronic Connector DAMP15P

Description
CONN D-SUB PLUG 15P R/A SLDR CUP Product overview: DAMP15P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMP15P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN D-SUB PLUG 15P R/A SLDR CUP Product overview: DAMP15P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMP15P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 439-DAMP15P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
439-DAMP15P
Electronic Connector 439-DAMP15P
CONN D-SUB PLUG 15P R/A SLDR CUP Product overview: DAMP15P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMP15P can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 15P R/A SLDR CUP Product overview: DAMP15P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-DAMP15P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ITT Cannon DAMP15P - PEI-Genesis
Philadelphia, PA, United States
DSUB 15M SOD P GF ZINC

DSUB 15M SOD P GF ZINC

Buy Now
D - SUB, D - SHAPED connectors - DAMP15P - 789101-DAMP15P - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - DAMP15P
789101-DAMP15P
D - SUB, D - SHAPED connectors - DAMP15P 789101-DAMP15P
Manufacturer: ITT Cannon, LLC Win Source Part Number: 789101-DAMP15P Series: D*M Packaging: Bulk Number of Positions: 15 Color: Black Operating Temperature Range: -55°C ~ 125°C Features: Mounting Brackets Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Form: Machined Wire Gauge: 20-28 AWG Contact Material: Copper Alloy Connector Style: D-Sub Current Rating: 7.5A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount, Right Angle Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Shell Size, Connector Layout: 2 (DA, A) Categories: Connectors, Interconnects ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 789101-DAMP15P
Series: D*M
Packaging: Bulk
Number of Positions: 15
Color: Black
Operating Temperature Range: -55°C ~ 125°C
Features: Mounting Brackets
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Form: Machined
Wire Gauge: 20-28 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Current Rating: 7.5A
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT)
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount, Right Angle
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Shell Size, Connector Layout: 2 (DA, A)
Categories: Connectors, Interconnects
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon - 25K1941 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
25K1941
D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon 25K1941
D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 15 POSITION; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 439-DAMP15P ITT Cannon DAMP15P 789101-DAMP15P 25K1941
Product Name Electronic Connector D - SUB, D - SHAPED connectors - DAMP15P D Sub Connector, Plug, 15 Position; No. Of Contacts Itt Cannon
Termination Solder Cup Solder Cup Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 86552008TLF-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers