ITT Cannon D-Sub Connectors DAMN3X3SNA197

Description
COMBO 3W3F PCB STR N GF X TIN
Request a Quote Datasheet
Description
COMBO 3W3F PCB STR N GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMN3X3SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F PCB STR N GF X TIN

COMBO 3W3F PCB STR N GF X TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMN3X3SNA197
D-Sub Connectors DAMN3X3SNA197
Connector

Connector

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 66T7915 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
66T7915
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 66T7915
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMN3X3SNA197 DAMN3X3SNA197 66T7915
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - 86303714LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details