ITT Cannon D-Sub Connectors DAMN3W3PNK87

Description
COMBO 3W3M PCB STR N GF TIN
Request a Quote Datasheet
Description
COMBO 3W3M PCB STR N GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMN3W3PNK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M PCB STR N GF TIN

COMBO 3W3M PCB STR N GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMN3W3PNK87
D-Sub Connectors DAMN3W3PNK87
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon - 87T0316 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
87T0316
D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon 87T0316
D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DA-3W3; Product Range:Combo D D*M Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMN3W3PNK87 DAMN3W3PNK87 87T0316
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-872-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers