ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAMN15SNA197

Description
DSUB 15 F PCB G TIN
Request a Quote Datasheet
Description
DSUB 15 F PCB G TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DAMN15SNA197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DAMN15SNA197
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DAMN15SNA197
DSUB 15 F PCB G TIN

DSUB 15 F PCB G TIN

Buy Now
 - ITT Cannon DAMN15SNA197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 15F PCB STR N GF TIN

DSUB 15F PCB STR N GF TIN

Buy Now
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon - 27C1916 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
27C1916
D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon 27C1916
D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DA; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DAMN15SNA197 ITT Cannon DAMN15SNA197 27C1916
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Connector, Receptacle, 15 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
STAMPED PIN D-SubMINIATURE - 17EBH026SAA100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination PCB Mount
View Details