ITT Cannon D-Sub Connectors DAMMZ3H3SN

Description
COMBO 3W3F PCB RA Z G50 H ZINC
Request a Quote Datasheet
Description
COMBO 3W3F PCB RA Z G50 H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DAMMZ3H3SN - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3F PCB RA Z G50 H ZINC

COMBO 3W3F PCB RA Z G50 H ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DAMMZ3H3SN
D-Sub Connectors DAMMZ3H3SN
Connector

Connector

Buy Now
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon - 25K1915 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
25K1915
D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon 25K1915
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DAMMZ3H3SN DAMMZ3H3SN 25K1915
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details