The D Sub Combo Connector, Plug, DA-7W2, part number 81K1795, is designed for mixed layouts and features a contact arrangement of 7C2, which includes five size 20 contacts and two size 8 contacts. It supports a wire gauge range of AWG 8-26 and is rated for 500 mating cycles. The connector has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts and 5 A for size 8 contacts. Constructed with a steel shell finished in yellow chromate over zinc, it is suitable for operating temperatures ranging from -55°C to +150°C. The insulator is made of thermoplastic (type PCT, UL 94V-0) and is black in color. The connector features straight PCB contacts made from copper alloy with a gold over nickel finish, ensuring low contact resistance of 10 milli Ohm max. It is designed for mounting with a .300'' (7.6mm) 4-40 standoff. This connector is not RoHS compliant.
D SUB COMBO CONNECTOR, PLUG, DA-7W2; Product Range:Combo D D*MM Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81K1795 |
| Product Name | D Sub Combo Connector, Plug, Da-7W2; Product Range Itt Cannon |
| Connector Type | D-Sub Connector |