COMBO 3W3F PCB STR V G50 H ZIN
D SUB COMBO CONNECTOR, RECEPTACLE, DA-3W3; Product Range:Combo D D*MM Series; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Through Hole RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DAMMV3H3SN | ITT Cannon DAMMV3H3SN | 25K1909 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Receptacle, Da-3W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |